Capital Lighting, Inc. 3090FCCH Exterior -Post/Pier Head 730612

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chocolate Weight: 4.84 Product Name: Two Light Outdoor Pole/Post Lantern UPC: 783209309005 Category: Outdoor Pole/Post Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chocolate Weight: 4.84 Product Name: Two Light Outdoor Pole/Post Lantern UPC: 783209309005 Category: Outdoor Pole/Post Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3090FCCH Exterior -Post/Pier Head - 730612 - Capital Lighting, Inc.
Columbus, OH, USA
3090FCCH Exterior -Post/Pier Head
730612
3090FCCH Exterior -Post/Pier Head 730612
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chocolate Weight: 4.84 Product Name: Two Light Outdoor Pole/Post Lantern UPC: 783209309005 Category: Outdoor Pole/Post Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Chocolate
Weight: 4.84
Product Name: Two Light Outdoor Pole/Post Lantern
UPC: 783209309005
Category: Outdoor Pole/Post Mount
Glass: Frost Crackle
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730612
Product Name 3090FCCH Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details