Capital Lighting, Inc. 3095FCCH Exterior -Wall Mount 730610

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.50 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chocolate Weight: 10.99 Product Name: Three Light Outdoor Wall Lantern UPC: 783209309500 Category: Outdoor Wall Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.50 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chocolate Weight: 10.99 Product Name: Three Light Outdoor Wall Lantern UPC: 783209309500 Category: Outdoor Wall Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3095FCCH Exterior -Wall Mount - 730610 - Capital Lighting, Inc.
Columbus, OH, USA
3095FCCH Exterior -Wall Mount
730610
3095FCCH Exterior -Wall Mount 730610
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.50 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chocolate Weight: 10.99 Product Name: Three Light Outdoor Wall Lantern UPC: 783209309500 Category: Outdoor Wall Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.50
Extension: 16
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chocolate
Weight: 10.99
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209309500
Category: Outdoor Wall Mount
Glass: Frost Crackle
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730610
Product Name 3095FCCH Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details