Capital Lighting, Inc. 3013LTES Exterior -Wall Mount 730607

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 3.1 Product Name: One Light Outdoor Wall Lantern UPC: 783209301306 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 3.1 Product Name: One Light Outdoor Wall Lantern UPC: 783209301306 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3013LTES Exterior -Wall Mount - 730607 - Capital Lighting, Inc.
Columbus, OH, USA
3013LTES Exterior -Wall Mount
730607
3013LTES Exterior -Wall Mount 730607
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 3.1 Product Name: One Light Outdoor Wall Lantern UPC: 783209301306 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Weight: 3.1
Product Name: One Light Outdoor Wall Lantern
UPC: 783209301306
Category: Outdoor Wall Mount
Glass: Latte
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730607
Product Name 3013LTES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details