Capital Lighting, Inc. 3010LTES Exterior -Post/Pier Head 730603

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 4.84 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209301009 Category: Outdoor Pole/Post Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 4.84 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209301009 Category: Outdoor Pole/Post Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3010LTES Exterior -Post/Pier Head - 730603 - Capital Lighting, Inc.
Columbus, OH, USA
3010LTES Exterior -Post/Pier Head
730603
3010LTES Exterior -Post/Pier Head 730603
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 4.84 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209301009 Category: Outdoor Pole/Post Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Weight: 4.84
Product Name: One Light Outdoor Pole/Post Lantern
UPC: 783209301009
Category: Outdoor Pole/Post Mount
Glass: Latte
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730603
Product Name 3010LTES Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details