Capital Lighting, Inc. 3019LTES Exterior -Hanging 730602

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 7.26 Product Name: One Light Outdoor Hanging Lantern UPC: 783209301900 Category: Outdoor Hanging Lantern Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 7.26 Product Name: One Light Outdoor Hanging Lantern UPC: 783209301900 Category: Outdoor Hanging Lantern Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3019LTES Exterior -Hanging - 730602 - Capital Lighting, Inc.
Columbus, OH, USA
3019LTES Exterior -Hanging
730602
3019LTES Exterior -Hanging 730602
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 7.26 Product Name: One Light Outdoor Hanging Lantern UPC: 783209301900 Category: Outdoor Hanging Lantern Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Weight: 7.26
Product Name: One Light Outdoor Hanging Lantern
UPC: 783209301900
Category: Outdoor Hanging Lantern
Glass: Latte
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730602
Product Name 3019LTES Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details