Capital Lighting, Inc. 3018LTES Exterior -Hanging 730600

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 5.95 Product Name: One Light Outdoor Hanging Lantern UPC: 783209301801 Category: Outdoor Hanging Lantern Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 5.95 Product Name: One Light Outdoor Hanging Lantern UPC: 783209301801 Category: Outdoor Hanging Lantern Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3018LTES Exterior -Hanging - 730600 - Capital Lighting, Inc.
Columbus, OH, USA
3018LTES Exterior -Hanging
730600
3018LTES Exterior -Hanging 730600
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 5.95 Product Name: One Light Outdoor Hanging Lantern UPC: 783209301801 Category: Outdoor Hanging Lantern Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Weight: 5.95
Product Name: One Light Outdoor Hanging Lantern
UPC: 783209301801
Category: Outdoor Hanging Lantern
Glass: Latte
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730600
Product Name 3018LTES Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details