Capital Lighting, Inc. 3266MBZ-125 Mid. Chandeliers-Pillar Candle 730589

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Extension: 22 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Mediterranean Bronze Weight: 22 Product Name: Six Light Chandelier UPC: 841224014486 Category: Chandelier Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Extension: 22 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Mediterranean Bronze Weight: 22 Product Name: Six Light Chandelier UPC: 841224014486 Category: Chandelier Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
3266MBZ-125 Mid. Chandeliers-Pillar Candle - 730589 - Capital Lighting, Inc.
Columbus, OH, USA
3266MBZ-125 Mid. Chandeliers-Pillar Candle
730589
3266MBZ-125 Mid. Chandeliers-Pillar Candle 730589
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Extension: 22 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Mediterranean Bronze Weight: 22 Product Name: Six Light Chandelier UPC: 841224014486 Category: Chandelier Shipped Via: Os

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 30.00
Extension: 22
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Mediterranean Bronze
Weight: 22
Product Name: Six Light Chandelier
UPC: 841224014486
Category: Chandelier
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730589
Product Name 3266MBZ-125 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details