Capital Lighting, Inc. 3267WI-125 Island/Pool Table-Pillar Candle 730588

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 30.00 Extension: 16 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Wrought Iron Weight: 39 Product Name: Six Light Chandelier UPC: 841224015339 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 30.00 Extension: 16 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Wrought Iron Weight: 39 Product Name: Six Light Chandelier UPC: 841224015339 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3267WI-125 Island/Pool Table-Pillar Candle - 730588 - Capital Lighting, Inc.
Columbus, OH, USA
3267WI-125 Island/Pool Table-Pillar Candle
730588
3267WI-125 Island/Pool Table-Pillar Candle 730588
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 30.00 Extension: 16 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Wrought Iron Weight: 39 Product Name: Six Light Chandelier UPC: 841224015339 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 30.00
Extension: 16
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Wrought Iron
Weight: 39
Product Name: Six Light Chandelier
UPC: 841224015339
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730588
Product Name 3267WI-125 Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details