Capital Lighting, Inc. 3261MBZ-125 Mini Pendants-Rod 730587

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 45.00 Extension: 3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Weight: 3 Product Name: One Light Mini-Pendant UPC: 841224014424 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 45.00 Extension: 3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Weight: 3 Product Name: One Light Mini-Pendant UPC: 841224014424 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3261MBZ-125 Mini Pendants-Rod - 730587 - Capital Lighting, Inc.
Columbus, OH, USA
3261MBZ-125 Mini Pendants-Rod
730587
3261MBZ-125 Mini Pendants-Rod 730587
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 45.00 Extension: 3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Weight: 3 Product Name: One Light Mini-Pendant UPC: 841224014424 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 45.00
Extension: 3
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mediterranean Bronze
Weight: 3
Product Name: One Light Mini-Pendant
UPC: 841224014424
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730587
Product Name 3261MBZ-125 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details