Capital Lighting, Inc. 1042WI-125 Bathroom Fixtures-Two Lights 730586

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Wrought Iron Weight: 5 Product Name: Two Light Vanity UPC: 841224014370 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Wrought Iron Weight: 5 Product Name: Two Light Vanity UPC: 841224014370 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1042WI-125 Bathroom Fixtures-Two Lights - 730586 - Capital Lighting, Inc.
Columbus, OH, USA
1042WI-125 Bathroom Fixtures-Two Lights
730586
1042WI-125 Bathroom Fixtures-Two Lights 730586
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Wrought Iron Weight: 5 Product Name: Two Light Vanity UPC: 841224014370 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.50
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Wrought Iron
Weight: 5
Product Name: Two Light Vanity
UPC: 841224014370
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730586
Product Name 1042WI-125 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details