Capital Lighting, Inc. 3263WI Pendants-Bowl Style 730582

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 33.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Wrought Iron Weight: 13 Product Name: Four Light Pendant Fixture UPC: 841224014479 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 33.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Wrought Iron Weight: 13 Product Name: Four Light Pendant Fixture UPC: 841224014479 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3263WI Pendants-Bowl Style - 730582 - Capital Lighting, Inc.
Columbus, OH, USA
3263WI Pendants-Bowl Style
730582
3263WI Pendants-Bowl Style 730582
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 33.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Wrought Iron Weight: 13 Product Name: Four Light Pendant Fixture UPC: 841224014479 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 33.00
Extension: 13
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Wrought Iron
Weight: 13
Product Name: Four Light Pendant Fixture
UPC: 841224014479
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730582
Product Name 3263WI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details