Capital Lighting, Inc. 3262WI Semi-Flush Mts.-Bowl Style 730580

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Wrought Iron Weight: 8 Product Name: Two Light Semi-Flush Fixture UPC: 841224014455 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Wrought Iron Weight: 8 Product Name: Two Light Semi-Flush Fixture UPC: 841224014455 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3262WI Semi-Flush Mts.-Bowl Style - 730580 - Capital Lighting, Inc.
Columbus, OH, USA
3262WI Semi-Flush Mts.-Bowl Style
730580
3262WI Semi-Flush Mts.-Bowl Style 730580
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Wrought Iron Weight: 8 Product Name: Two Light Semi-Flush Fixture UPC: 841224014455 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Wrought Iron
Weight: 8
Product Name: Two Light Semi-Flush Fixture
UPC: 841224014455
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730580
Product Name 3262WI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details