Capital Lighting, Inc. 3262MBZ Semi-Flush Mts.-Bowl Style 730559

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mediterranean Bronze Weight: 8 Product Name: Two Light Semi-Flush Fixture UPC: 841224014448 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mediterranean Bronze Weight: 8 Product Name: Two Light Semi-Flush Fixture UPC: 841224014448 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3262MBZ Semi-Flush Mts.-Bowl Style - 730559 - Capital Lighting, Inc.
Columbus, OH, USA
3262MBZ Semi-Flush Mts.-Bowl Style
730559
3262MBZ Semi-Flush Mts.-Bowl Style 730559
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mediterranean Bronze Weight: 8 Product Name: Two Light Semi-Flush Fixture UPC: 841224014448 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mediterranean Bronze
Weight: 8
Product Name: Two Light Semi-Flush Fixture
UPC: 841224014448
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730559
Product Name 3262MBZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details