Capital Lighting, Inc. 3264MBZ-125 Island/Pool Table-Pillar Candle 730558

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Extension: 16 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mediterranean Bronze Weight: 33 Product Name: Four Light Chandelier UPC: 841224015308 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Extension: 16 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mediterranean Bronze Weight: 33 Product Name: Four Light Chandelier UPC: 841224015308 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3264MBZ-125 Island/Pool Table-Pillar Candle - 730558 - Capital Lighting, Inc.
Columbus, OH, USA
3264MBZ-125 Island/Pool Table-Pillar Candle
730558
3264MBZ-125 Island/Pool Table-Pillar Candle 730558
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Extension: 16 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mediterranean Bronze Weight: 33 Product Name: Four Light Chandelier UPC: 841224015308 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 28.00
Extension: 16
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mediterranean Bronze
Weight: 33
Product Name: Four Light Chandelier
UPC: 841224015308
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730558
Product Name 3264MBZ-125 Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details