Capital Lighting, Inc. 3269MBZ-125 Mid. Chandeliers-Pillar Candle 730555

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.00 Extension: 62 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mediterranean Bronze Weight: 62 Product Name: Nine Light Chandelier UPC: 841224014509 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.00 Extension: 62 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mediterranean Bronze Weight: 62 Product Name: Nine Light Chandelier UPC: 841224014509 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3269MBZ-125 Mid. Chandeliers-Pillar Candle - 730555 - Capital Lighting, Inc.
Columbus, OH, USA
3269MBZ-125 Mid. Chandeliers-Pillar Candle
730555
3269MBZ-125 Mid. Chandeliers-Pillar Candle 730555
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.00 Extension: 62 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mediterranean Bronze Weight: 62 Product Name: Nine Light Chandelier UPC: 841224014509 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 35.00
Extension: 62
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Mediterranean Bronze
Weight: 62
Product Name: Nine Light Chandelier
UPC: 841224014509
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730555
Product Name 3269MBZ-125 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details