Capital Lighting, Inc. 3268MBZ-125 Island/Pool Table-Pillar Candle 730554

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 35.00 Extension: 22 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Mediterranean Bronze Weight: 46 Product Name: Eight Light Chandelier UPC: 841224015346 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 35.00 Extension: 22 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Mediterranean Bronze Weight: 46 Product Name: Eight Light Chandelier UPC: 841224015346 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3268MBZ-125 Island/Pool Table-Pillar Candle - 730554 - Capital Lighting, Inc.
Columbus, OH, USA
3268MBZ-125 Island/Pool Table-Pillar Candle
730554
3268MBZ-125 Island/Pool Table-Pillar Candle 730554
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 35.00 Extension: 22 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Mediterranean Bronze Weight: 46 Product Name: Eight Light Chandelier UPC: 841224015346 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 35.00
Extension: 22
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Mediterranean Bronze
Weight: 46
Product Name: Eight Light Chandelier
UPC: 841224015346
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730554
Product Name 3268MBZ-125 Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details