Capital Lighting, Inc. 1044MBZ-125 Bathroom Fixtures-Four Lights 730552

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mediterranean Bronze Weight: 8 Product Name: Four Light Vanity UPC: 841224014400 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mediterranean Bronze Weight: 8 Product Name: Four Light Vanity UPC: 841224014400 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1044MBZ-125 Bathroom Fixtures-Four Lights - 730552 - Capital Lighting, Inc.
Columbus, OH, USA
1044MBZ-125 Bathroom Fixtures-Four Lights
730552
1044MBZ-125 Bathroom Fixtures-Four Lights 730552
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mediterranean Bronze Weight: 8 Product Name: Four Light Vanity UPC: 841224014400 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 10.50
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mediterranean Bronze
Weight: 8
Product Name: Four Light Vanity
UPC: 841224014400
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730552
Product Name 1044MBZ-125 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details