Capital Lighting, Inc. 1042MBZ-125 Bathroom Fixtures-Two Lights 730551

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mediterranean Bronze Weight: 5 Product Name: Two Light Vanity UPC: 841224014363 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mediterranean Bronze Weight: 5 Product Name: Two Light Vanity UPC: 841224014363 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1042MBZ-125 Bathroom Fixtures-Two Lights - 730551 - Capital Lighting, Inc.
Columbus, OH, USA
1042MBZ-125 Bathroom Fixtures-Two Lights
730551
1042MBZ-125 Bathroom Fixtures-Two Lights 730551
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mediterranean Bronze Weight: 5 Product Name: Two Light Vanity UPC: 841224014363 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.50
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mediterranean Bronze
Weight: 5
Product Name: Two Light Vanity
UPC: 841224014363
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730551
Product Name 1042MBZ-125 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details