Capital Lighting, Inc. 1051MBZ-268 Sconces-Single Glass 730519

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Weight: 5 Product Name: One Light Sconce UPC: 841224020241 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Weight: 5 Product Name: One Light Sconce UPC: 841224020241 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1051MBZ-268 Sconces-Single Glass - 730519 - Capital Lighting, Inc.
Columbus, OH, USA
1051MBZ-268 Sconces-Single Glass
730519
1051MBZ-268 Sconces-Single Glass 730519
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Weight: 5 Product Name: One Light Sconce UPC: 841224020241 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.50
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mediterranean Bronze
Weight: 5
Product Name: One Light Sconce
UPC: 841224020241
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730519
Product Name 1051MBZ-268 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details