Capital Lighting, Inc. 2214MBZ Flush Mounts-Bowl Style 730518

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Extension: 3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Weight: 3 Product Name: Two Light Ceiling Fixture UPC: 841224020296 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Extension: 3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Weight: 3 Product Name: Two Light Ceiling Fixture UPC: 841224020296 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2214MBZ Flush Mounts-Bowl Style - 730518 - Capital Lighting, Inc.
Columbus, OH, USA
2214MBZ Flush Mounts-Bowl Style
730518
2214MBZ Flush Mounts-Bowl Style 730518
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Extension: 3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Weight: 3 Product Name: Two Light Ceiling Fixture UPC: 841224020296 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.00
Extension: 3
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mediterranean Bronze
Weight: 3
Product Name: Two Light Ceiling Fixture
UPC: 841224020296
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730518
Product Name 2214MBZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details