Capital Lighting, Inc. 1052MBZ-268 Bathroom Fixtures-Two Lights 730509

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 12.50 Extension: 11.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mediterranean Bronze Weight: 6 Product Name: Two Light Vanity UPC: 841224020258 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 12.50 Extension: 11.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mediterranean Bronze Weight: 6 Product Name: Two Light Vanity UPC: 841224020258 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1052MBZ-268 Bathroom Fixtures-Two Lights - 730509 - Capital Lighting, Inc.
Columbus, OH, USA
1052MBZ-268 Bathroom Fixtures-Two Lights
730509
1052MBZ-268 Bathroom Fixtures-Two Lights 730509
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 12.50 Extension: 11.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mediterranean Bronze Weight: 6 Product Name: Two Light Vanity UPC: 841224020258 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 12.50
Extension: 11.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mediterranean Bronze
Weight: 6
Product Name: Two Light Vanity
UPC: 841224020258
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730509
Product Name 1052MBZ-268 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details