Capital Lighting, Inc. 2216MBZ Flush Mounts-Bowl Style 730508

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.25 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Weight: 6 Product Name: Three Light Ceiling Fixture UPC: 841224025062 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.25 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Weight: 6 Product Name: Three Light Ceiling Fixture UPC: 841224025062 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2216MBZ Flush Mounts-Bowl Style - 730508 - Capital Lighting, Inc.
Columbus, OH, USA
2216MBZ Flush Mounts-Bowl Style
730508
2216MBZ Flush Mounts-Bowl Style 730508
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.25 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Weight: 6 Product Name: Three Light Ceiling Fixture UPC: 841224025062 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 7.25
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Mediterranean Bronze
Weight: 6
Product Name: Three Light Ceiling Fixture
UPC: 841224025062
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730508
Product Name 2216MBZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details