Capital Lighting, Inc. 1053MBZ-268 Bathroom Fixtures-Three Lights 730507

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 12.50 Extension: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 8 Product Name: Three Light Vanity UPC: 841224020265 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 12.50 Extension: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 8 Product Name: Three Light Vanity UPC: 841224020265 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
1053MBZ-268 Bathroom Fixtures-Three Lights - 730507 - Capital Lighting, Inc.
Columbus, OH, USA
1053MBZ-268 Bathroom Fixtures-Three Lights
730507
1053MBZ-268 Bathroom Fixtures-Three Lights 730507
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 12.50 Extension: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 8 Product Name: Three Light Vanity UPC: 841224020265 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 12.50
Extension: 11.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mediterranean Bronze
Weight: 8
Product Name: Three Light Vanity
UPC: 841224020265
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730507
Product Name 1053MBZ-268 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details