Capital Lighting, Inc. 1055MBZ-268 Bathroom Fixtures-Five+Lights 730506

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 12.50 Extension: 11.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mediterranean Bronze Weight: 12 Product Name: Five Light Vanity UPC: 841224020289 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 12.50 Extension: 11.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mediterranean Bronze Weight: 12 Product Name: Five Light Vanity UPC: 841224020289 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
1055MBZ-268 Bathroom Fixtures-Five+Lights - 730506 - Capital Lighting, Inc.
Columbus, OH, USA
1055MBZ-268 Bathroom Fixtures-Five+Lights
730506
1055MBZ-268 Bathroom Fixtures-Five+Lights 730506
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 12.50 Extension: 11.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mediterranean Bronze Weight: 12 Product Name: Five Light Vanity UPC: 841224020289 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 50.50
Height: 12.50
Extension: 11.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Mediterranean Bronze
Weight: 12
Product Name: Five Light Vanity
UPC: 841224020289
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730506
Product Name 1055MBZ-268 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details