Capital Lighting, Inc. N6518-468 Large Chandeliers-Glass Shade 730405

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 45.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Cattera Bronze Product Name: Chandelier UPC: 840254024786 Category: Chandelier Glass: Pen Shell Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 45.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Cattera Bronze Product Name: Chandelier UPC: 840254024786 Category: Chandelier Glass: Pen Shell Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6518-468 Large Chandeliers-Glass Shade - 730405 - Capital Lighting, Inc.
Columbus, OH, USA
N6518-468 Large Chandeliers-Glass Shade
730405
N6518-468 Large Chandeliers-Glass Shade 730405
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 45.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Cattera Bronze Product Name: Chandelier UPC: 840254024786 Category: Chandelier Glass: Pen Shell Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 45.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Cattera Bronze
Product Name: Chandelier
UPC: 840254024786
Category: Chandelier
Glass: Pen Shell
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730405
Product Name N6518-468 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details