Capital Lighting, Inc. N6513-468 Pendants-Bowl Style 730403

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cattera Bronze Product Name: Pendant UPC: 840254024748 Category: Pendant Glass: Pen Shell Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cattera Bronze Product Name: Pendant UPC: 840254024748 Category: Pendant Glass: Pen Shell Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6513-468 Pendants-Bowl Style - 730403 - Capital Lighting, Inc.
Columbus, OH, USA
N6513-468 Pendants-Bowl Style
730403
N6513-468 Pendants-Bowl Style 730403
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cattera Bronze Product Name: Pendant UPC: 840254024748 Category: Pendant Glass: Pen Shell Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 30.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Cattera Bronze
Product Name: Pendant
UPC: 840254024748
Category: Pendant
Glass: Pen Shell
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730403
Product Name N6513-468 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details