Capital Lighting, Inc. N6515-468 Mid. Chandeliers-Glass Up 730400

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 33.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Weight: 33.83 Product Name: Five Light Chandelier UPC: 840254024762 Category: Chandelier Glass: Pen Shell Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 33.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Weight: 33.83 Product Name: Five Light Chandelier UPC: 840254024762 Category: Chandelier Glass: Pen Shell Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6515-468 Mid. Chandeliers-Glass Up - 730400 - Capital Lighting, Inc.
Columbus, OH, USA
N6515-468 Mid. Chandeliers-Glass Up
730400
N6515-468 Mid. Chandeliers-Glass Up 730400
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 33.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Weight: 33.83 Product Name: Five Light Chandelier UPC: 840254024762 Category: Chandelier Glass: Pen Shell Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 33.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Bronze
Weight: 33.83
Product Name: Five Light Chandelier
UPC: 840254024762
Category: Chandelier
Glass: Pen Shell
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730400
Product Name N6515-468 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details