Capital Lighting, Inc. Mid. Chandeliers-Glass Down 730382

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Chandelier UPC: 842639003294 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Chandelier UPC: 842639003294 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Down - 730382 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Down
730382
Mid. Chandeliers-Glass Down 730382
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Chandelier UPC: 842639003294 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 14.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Satin Nickel
Product Name: Five Light Chandelier
UPC: 842639003294
Category: Chandelier
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730382
Product Name Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details