Capital Lighting, Inc. Mid. Chandeliers-Glass Down 730380

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Chandelier UPC: 842639003287 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Chandelier UPC: 842639003287 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Down - 730380 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Down
730380
Mid. Chandeliers-Glass Down 730380
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Chandelier UPC: 842639003287 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 14.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Bronze
Product Name: Five Light Chandelier
UPC: 842639003287
Category: Chandelier
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730380
Product Name Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details