Capital Lighting, Inc. 44115-962 Sconces-Single Glass 730378

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.75 Length 7.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single-Light Eternity Wall/Bath Fixture UPC: 785652441196 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.75 Length 7.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single-Light Eternity Wall/Bath Fixture UPC: 785652441196 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44115-962 Sconces-Single Glass - 730378 - Capital Lighting, Inc.
Columbus, OH, USA
44115-962 Sconces-Single Glass
730378
44115-962 Sconces-Single Glass 730378
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.75 Length 7.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single-Light Eternity Wall/Bath Fixture UPC: 785652441196 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 7.75
Length 7.75
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: Single-Light Eternity Wall/Bath Fixture
UPC: 785652441196
Category: Wall - Bath Lighting
Glass: Clear Highlighted Satin Etched
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730378
Product Name 44115-962 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details