Capital Lighting, Inc. 124512-03-G47 Semi-Flush Mts.-Bowl Style 730358

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Product Name: Semi Flush Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Product Name: Semi Flush Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
124512-03-G47 Semi-Flush Mts.-Bowl Style - 730358 - Capital Lighting, Inc.
Columbus, OH, USA
124512-03-G47 Semi-Flush Mts.-Bowl Style
730358
124512-03-G47 Semi-Flush Mts.-Bowl Style 730358
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Product Name: Semi Flush Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mahogany
Product Name: Semi Flush
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730358
Product Name 124512-03-G47 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details