Capital Lighting, Inc. 44116-962 Bathroom Fixtures-Two Lights 730349

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.75 Length 7.75 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two-Light Eternity Wall/Bath Fixture UPC: 785652441165 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.75 Length 7.75 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two-Light Eternity Wall/Bath Fixture UPC: 785652441165 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44116-962 Bathroom Fixtures-Two Lights - 730349 - Capital Lighting, Inc.
Columbus, OH, USA
44116-962 Bathroom Fixtures-Two Lights
730349
44116-962 Bathroom Fixtures-Two Lights 730349
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.75 Length 7.75 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two-Light Eternity Wall/Bath Fixture UPC: 785652441165 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 7.75
Length 7.75
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two-Light Eternity Wall/Bath Fixture
UPC: 785652441165
Category: Wall - Bath Lighting
Glass: Clear Highlighted Satin Etched
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730349
Product Name 44116-962 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details