Capital Lighting, Inc. 88116-962 Exterior -Wall Mount 730342

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single-Light Eternity Outdoor Lantern UPC: 785652881169 Category: Outdoor Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single-Light Eternity Outdoor Lantern UPC: 785652881169 Category: Outdoor Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88116-962 Exterior -Wall Mount - 730342 - Capital Lighting, Inc.
Columbus, OH, USA
88116-962 Exterior -Wall Mount
730342
88116-962 Exterior -Wall Mount 730342
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single-Light Eternity Outdoor Lantern UPC: 785652881169 Category: Outdoor Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Length 12.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: Single-Light Eternity Outdoor Lantern
UPC: 785652881169
Category: Outdoor Lighting
Glass: Clear Highlighted Satin Etched
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730342
Product Name 88116-962 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details