Capital Lighting, Inc. 60115-962 Exterior -Hanging 730341

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 23.25 Length 23.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Eternity Indoor/Outdoor Pendant UPC: 785652601156 Category: Outdoor Lighting Glass: Clear Highlighted Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 23.25 Length 23.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Eternity Indoor/Outdoor Pendant UPC: 785652601156 Category: Outdoor Lighting Glass: Clear Highlighted Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
60115-962 Exterior -Hanging - 730341 - Capital Lighting, Inc.
Columbus, OH, USA
60115-962 Exterior -Hanging
730341
60115-962 Exterior -Hanging 730341
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 23.25 Length 23.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Eternity Indoor/Outdoor Pendant UPC: 785652601156 Category: Outdoor Lighting Glass: Clear Highlighted Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 23.25
Length 23.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three-Light Eternity Indoor/Outdoor Pendant
UPC: 785652601156
Category: Outdoor Lighting
Glass: Clear Highlighted Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730341
Product Name 60115-962 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details