Capital Lighting, Inc. 69460BLE-962 Island/Pool Table-3 Light Bar 730339

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.25 Length 18.25 Extension: 5 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three-Light Sussex Pendant UPC: 785652694622 Category: Pendant Lighting Glass: Satin White Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` H:3`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.25 Length 18.25 Extension: 5 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three-Light Sussex Pendant UPC: 785652694622 Category: Pendant Lighting Glass: Satin White Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` H:3`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
69460BLE-962 Island/Pool Table-3 Light Bar - 730339 - Capital Lighting, Inc.
Columbus, OH, USA
69460BLE-962 Island/Pool Table-3 Light Bar
730339
69460BLE-962 Island/Pool Table-3 Light Bar 730339
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.25 Length 18.25 Extension: 5 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three-Light Sussex Pendant UPC: 785652694622 Category: Pendant Lighting Glass: Satin White Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` H:3`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.25
Length 18.25
Extension: 5
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three-Light Sussex Pendant
UPC: 785652694622
Category: Pendant Lighting
Glass: Satin White
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:6 5/8`` H:3``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730339
Product Name 69460BLE-962 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details