Capital Lighting, Inc. 39063BLE-962 Mid. Chandeliers-Glass Down 730337

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.75 Length 28.75 Extension: 5 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Brushed Nickel Product Name: Nine-Light Sussex Chandelier UPC: 785652039065 Category: Pendant Lighting Glass: Satin White Connection: Center Lock-Up Canopy: D:6 5/8`` DP:3`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.75 Length 28.75 Extension: 5 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Brushed Nickel Product Name: Nine-Light Sussex Chandelier UPC: 785652039065 Category: Pendant Lighting Glass: Satin White Connection: Center Lock-Up Canopy: D:6 5/8`` DP:3`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
39063BLE-962 Mid. Chandeliers-Glass Down - 730337 - Capital Lighting, Inc.
Columbus, OH, USA
39063BLE-962 Mid. Chandeliers-Glass Down
730337
39063BLE-962 Mid. Chandeliers-Glass Down 730337
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.75 Length 28.75 Extension: 5 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Brushed Nickel Product Name: Nine-Light Sussex Chandelier UPC: 785652039065 Category: Pendant Lighting Glass: Satin White Connection: Center Lock-Up Canopy: D:6 5/8`` DP:3`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 28.75
Length 28.75
Extension: 5
Bulb
Type: GU24
Qty: 9
Wattage: 13
Finish: Brushed Nickel
Product Name: Nine-Light Sussex Chandelier
UPC: 785652039065
Category: Pendant Lighting
Glass: Satin White
Connection: Center Lock-Up
Canopy: D:6 5/8`` DP:3``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730337
Product Name 39063BLE-962 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details