Capital Lighting, Inc. 39051BLE-71 Mid. Chandeliers-Glass Down 730332

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Length 15.00 Extension: 8 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Antique Bronze Product Name: Five-Light Canterbury Chandelier UPC: 785652390517 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` H:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Length 15.00 Extension: 8 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Antique Bronze Product Name: Five-Light Canterbury Chandelier UPC: 785652390517 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` H:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
39051BLE-71 Mid. Chandeliers-Glass Down - 730332 - Capital Lighting, Inc.
Columbus, OH, USA
39051BLE-71 Mid. Chandeliers-Glass Down
730332
39051BLE-71 Mid. Chandeliers-Glass Down 730332
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Length 15.00 Extension: 8 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Antique Bronze Product Name: Five-Light Canterbury Chandelier UPC: 785652390517 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` H:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 15.00
Length 15.00
Extension: 8
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Antique Bronze
Product Name: Five-Light Canterbury Chandelier
UPC: 785652390517
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5`` H:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730332
Product Name 39051BLE-71 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details