Capital Lighting, Inc. 39050BLE-962 Mid. Chandeliers-Glass Down 730331

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Length 15.00 Extension: 8 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three-Light Canterbury Chandelier UPC: 785652390562 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` H:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Length 15.00 Extension: 8 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three-Light Canterbury Chandelier UPC: 785652390562 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` H:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
39050BLE-962 Mid. Chandeliers-Glass Down - 730331 - Capital Lighting, Inc.
Columbus, OH, USA
39050BLE-962 Mid. Chandeliers-Glass Down
730331
39050BLE-962 Mid. Chandeliers-Glass Down 730331
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Length 15.00 Extension: 8 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three-Light Canterbury Chandelier UPC: 785652390562 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` H:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 15.00
Length 15.00
Extension: 8
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three-Light Canterbury Chandelier
UPC: 785652390562
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5`` H:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730331
Product Name 39050BLE-962 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details