Capital Lighting, Inc. 49066BLE-962 Bathroom Fixtures-Three Lights 730306

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Length 10.25 Extension: 10 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three-Light Sussex Wall/Bath UPC: 785652906695 Category: Wall - Bath Lighting Glass: Satin White Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Length 10.25 Extension: 10 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three-Light Sussex Wall/Bath UPC: 785652906695 Category: Wall - Bath Lighting Glass: Satin White Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49066BLE-962 Bathroom Fixtures-Three Lights - 730306 - Capital Lighting, Inc.
Columbus, OH, USA
49066BLE-962 Bathroom Fixtures-Three Lights
730306
49066BLE-962 Bathroom Fixtures-Three Lights 730306
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Length 10.25 Extension: 10 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three-Light Sussex Wall/Bath UPC: 785652906695 Category: Wall - Bath Lighting Glass: Satin White Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.25
Length 10.25
Extension: 10
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three-Light Sussex Wall/Bath
UPC: 785652906695
Category: Wall - Bath Lighting
Glass: Satin White
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730306
Product Name 49066BLE-962 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details