Capital Lighting, Inc. 49066BLE-782 Bathroom Fixtures-Three Lights 730303

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Length 10.25 Extension: 10 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Heirloom Bronze Product Name: Three-Light Sussex Wall/Bath UPC: 785652122002 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Length 10.25 Extension: 10 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Heirloom Bronze Product Name: Three-Light Sussex Wall/Bath UPC: 785652122002 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49066BLE-782 Bathroom Fixtures-Three Lights - 730303 - Capital Lighting, Inc.
Columbus, OH, USA
49066BLE-782 Bathroom Fixtures-Three Lights
730303
49066BLE-782 Bathroom Fixtures-Three Lights 730303
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Length 10.25 Extension: 10 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Heirloom Bronze Product Name: Three-Light Sussex Wall/Bath UPC: 785652122002 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.25
Length 10.25
Extension: 10
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Heirloom Bronze
Product Name: Three-Light Sussex Wall/Bath
UPC: 785652122002
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730303
Product Name 49066BLE-782 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details