Capital Lighting, Inc. 3135-95 Mini Pendants-Rod 730272

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3135-95 Mini Pendants-Rod - 730272 - Capital Lighting, Inc.
Columbus, OH, USA
3135-95 Mini Pendants-Rod
730272
3135-95 Mini Pendants-Rod 730272
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old World
Product Name: One Light Pendant
Category: Pendant
Glass: Amber Scavo
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730272
Product Name 3135-95 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318136 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details