Capital Lighting, Inc. 6195-15-38 Large Chandeliers-Glass Shade 730247

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.25 Height: 52.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Gilded Bronze Product Name: 15 Light Chandelier Category: Chandelier Glass: Amber Accent Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.25 Height: 52.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Gilded Bronze Product Name: 15 Light Chandelier Category: Chandelier Glass: Amber Accent Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6195-15-38 Large Chandeliers-Glass Shade - 730247 - Capital Lighting, Inc.
Columbus, OH, USA
6195-15-38 Large Chandeliers-Glass Shade
730247
6195-15-38 Large Chandeliers-Glass Shade 730247
PRODUCT DETAILS / SPECS Width/Dia: 43.25 Height: 52.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Gilded Bronze Product Name: 15 Light Chandelier Category: Chandelier Glass: Amber Accent Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 43.25
Height: 52.50
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Gilded Bronze
Product Name: 15 Light Chandelier
Category: Chandelier
Glass: Amber Accent
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730247
Product Name 6195-15-38 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details