Capital Lighting, Inc. 5026-3-95 Bathroom Fixtures-Three Lights 730218

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Vanity Light Category: Vanity Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Vanity Light Category: Vanity Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5026-3-95 Bathroom Fixtures-Three Lights - 730218 - Capital Lighting, Inc.
Columbus, OH, USA
5026-3-95 Bathroom Fixtures-Three Lights
730218
5026-3-95 Bathroom Fixtures-Three Lights 730218
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Vanity Light Category: Vanity Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 7.25
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old World
Product Name: Three Light Vanity Light
Category: Vanity
Glass: Scavoantique Amber
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730218
Product Name 5026-3-95 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details