Capital Lighting, Inc. 5030-4-95 Bathroom Fixtures-Four Lights 730204

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 9.00 Extension: 5.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old World Product Name: Four Light Vanity Light Category: Vanity Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 9.00 Extension: 5.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old World Product Name: Four Light Vanity Light Category: Vanity Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5030-4-95 Bathroom Fixtures-Four Lights - 730204 - Capital Lighting, Inc.
Columbus, OH, USA
5030-4-95 Bathroom Fixtures-Four Lights
730204
5030-4-95 Bathroom Fixtures-Four Lights 730204
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 9.00 Extension: 5.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old World Product Name: Four Light Vanity Light Category: Vanity Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 9.00
Extension: 5.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Old World
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Scavoantique Amber
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730204
Product Name 5030-4-95 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details