Capital Lighting, Inc. 5411-1-95 Sconces-Single Glass 730201

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Wall Mount Category: Wall Mount Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Wall Mount Category: Wall Mount Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5411-1-95 Sconces-Single Glass - 730201 - Capital Lighting, Inc.
Columbus, OH, USA
5411-1-95 Sconces-Single Glass
730201
5411-1-95 Sconces-Single Glass 730201
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Wall Mount Category: Wall Mount Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old World
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Scavoantique Amber
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730201
Product Name 5411-1-95 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details