Capital Lighting, Inc. Flush Mounts-Bowl Style 730182

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Qty: 2 Wattage: 60 Finish: Burnished Gold Product Name: Two Light Flushmount UPC: 842639002006 Category: Flushmount Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Qty: 2 Wattage: 60 Finish: Burnished Gold Product Name: Two Light Flushmount UPC: 842639002006 Category: Flushmount Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 730182 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
730182
Flush Mounts-Bowl Style 730182
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Qty: 2 Wattage: 60 Finish: Burnished Gold Product Name: Two Light Flushmount UPC: 842639002006 Category: Flushmount Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Bulb
Qty: 2
Wattage: 60
Finish: Burnished Gold
Product Name: Two Light Flushmount
UPC: 842639002006
Category: Flushmount
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730182
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details