Capital Lighting, Inc. Bathroom Fixtures-Two Lights 730175

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Vanity UPC: 842639001368 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Vanity UPC: 842639001368 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 730175 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
730175
Bathroom Fixtures-Two Lights 730175
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Vanity UPC: 842639001368 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.50
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Product Name: Two Light Vanity
UPC: 842639001368
Category: Vanity
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730175
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details