Capital Lighting, Inc. Bathroom Fixtures-Two Lights 730164

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 6.5 Bulb Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Vanity UPC: 842639003553 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 6.5 Bulb Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Vanity UPC: 842639003553 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 730164 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
730164
Bathroom Fixtures-Two Lights 730164
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 6.5 Bulb Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Vanity UPC: 842639003553 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Extension: 6.5
Bulb
Qty: 2
Wattage: 100
Finish: Burnished Gold
Product Name: Two Light Vanity
UPC: 842639003553
Category: Vanity
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730164
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details