Capital Lighting, Inc. Sconces-Pocket 730150

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Sconce UPC: 842639003430 Category: Sconce Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Sconce UPC: 842639003430 Category: Sconce Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 730150 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
730150
Sconces-Pocket 730150
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Sconce UPC: 842639003430 Category: Sconce Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 12.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Sconce
UPC: 842639003430
Category: Sconce
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730150
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details