PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.50
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Product Name: Three Light Vanity
UPC: 842639001375
Category: Vanity
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 730149 |
| Product Name | Bathroom Fixtures-Three Lights |
| Application | Residential |